Alpha Wire Multi-Conductor & Paired Cables 5474L SL002

Description
5474L SLATE 500 FT
Request a Quote Datasheet
Description
5474L SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5474L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5474L SL002
Multi-Conductor & Paired Cables 5474L SL002
5474L SLATE 500 FT

5474L SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5474LSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5474LSL002-ND
Multiple Conductor Cables 5474LSL002-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 500ft - Alpha 5474L SL002 - ALP5474L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 500ft - Alpha 5474L SL002
ALP5474L-SL002
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 500ft - Alpha 5474L SL002 ALP5474L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5474L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5474L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.229 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 5474L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5474L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.229 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c Lszh / 500 Ft Alpha Wire - 73R3459 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R3459
Ae C&c Lszh / 500 Ft Alpha Wire 73R3459
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5474L SL002 5474LSL002-ND ALP5474L-SL002 73R3459
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 4 Pair - Gray - 300V - 500ft - Alpha 5474L SL002 Ae C&c Lszh / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details