Alpha Wire Multiple Conductor Cables 5473C SL001

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5473CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5473CSL001-ND
Multiple Conductor Cables 5473CSL001-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5473C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5473C SL001
Multi-Conductor & Paired Cables 5473C SL001
5473C SLATE 1000 FT

5473C SLATE 1000 FT

Buy Now
Shielded Multipair Cable, 3Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F6845 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 3Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F6845
Shielded Multipair Cable, 3Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F6845
SHIELDED MULTIPAIR CABLE, 3PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 3PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 5473C SL001 - ALP5473C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 5473C SL001
ALP5473C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 5473C SL001 ALP5473C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 5473C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5473C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.224 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 5473C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5473C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.224 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 5473CSL001-ND 5473C SL001 92F6845 ALP5473C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable, 3Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 1000ft - Alpha 5473C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details