Alpha Wire Multi-Conductor & Paired Cables 5472C SL005

Description
100' SLATE CABLE 24AWG
Request a Quote Datasheet
Description
100' SLATE CABLE 24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5472C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5472C SL005
Multi-Conductor & Paired Cables 5472C SL005
100' SLATE CABLE 24AWG

100' SLATE CABLE 24AWG

Buy Now
Multiple Conductor Cables - 5472CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5472CSL005-ND
Multiple Conductor Cables 5472CSL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire - 03F6277 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire
03F6277
Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire 03F6277
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 100FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472C SL005 - ALP5472C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472C SL005
ALP5472C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472C SL005 ALP5472C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5472C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5472C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 5472C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5472C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in. - 70137863 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in.
70137863
Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in. 70137863
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 5472C SL005 5472CSL005-ND 03F6277 ALP5472C-SL005 70137863
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24Awg, 100Ft, 300V, Slate; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 2 Pair - Gray - 300V - 100ft - Alpha 5472C SL005 Cable, Multipair; 2; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.21 in.; 0.010 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details