Alpha Wire Twisted Pair & Multicore Data Cable 5471L SL005

Description
Alpha Wire 5471L SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 5471L SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 6733194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6733194
Twisted Pair & Multicore Data Cable 6733194
Alpha Wire 5471L SL005 Data Cable

Alpha Wire 5471L SL005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 5471L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5471L SL005
Multi-Conductor & Paired Cables 5471L SL005
5471L SLATE 100 FT

5471L SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5471LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5471LSL005-ND
Multiple Conductor Cables 5471LSL005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Multipaired, 1 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire - 73R3451 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipaired, 1 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire
73R3451
Shld Multipaired, 1 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire 73R3451
SHLD MULTIPAIRED, 1 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIRED, 1 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 5471L SL005 - ALP5471L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 5471L SL005
ALP5471L-SL005
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 5471L SL005 ALP5471L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5471L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5471L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.142 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 5471L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5471L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.142 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6733194 5471L SL005 5471LSL005-ND 73R3451 ALP5471L-SL005
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Multipaired, 1 Pair, 24Awg, 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 5471L SL005
Cable Shielding F/utp Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CE Marking; Ce RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7171-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details