Alpha Wire Multiple Conductor Cables 5471L SL001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5471LSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5471LSL001-ND
Multiple Conductor Cables 5471LSL001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5471L SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5471L SL001
Multi-Conductor & Paired Cables 5471L SL001
5471L SLATE 1000 FT

5471L SLATE 1000 FT

Buy Now
MULTI-PAIR,24 COND,AWG,1 COND,7X32, 300V,FOIL SHIELD,LSZH - 70138104 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI-PAIR,24 COND,AWG,1 COND,7X32, 300V,FOIL SHIELD,LSZH
70138104
MULTI-PAIR,24 COND,AWG,1 COND,7X32, 300V,FOIL SHIELD,LSZH 70138104
Alpha Wire's low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space applications where the low-smoke cables can save lives and potentially reduce damage to electronic components. Low-Smoke Zero-Halogen Key features: LSZH Materials for Low-Smoke Properties and Reduced Toxicity Tinned Copper Conductors Resist Corrosion Stranded Conductors for Installation Flexibility Multiconductor and Multipair Configurations Unshielded Versions for Smallest Diameter Foil Shielded, Overall or Individual Pairs, for EMI Protection and Improved Signal Integrity Color-Coded Conductor Insulation for Easy Identification

Alpha Wire's low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space applications where the low-smoke cables can save lives and potentially reduce damage to electronic components.
Low-Smoke Zero-Halogen Key features:

  • LSZH Materials for Low-Smoke Properties and Reduced Toxicity
  • Tinned Copper Conductors Resist Corrosion
  • Stranded Conductors for Installation Flexibility
  • Multiconductor and Multipair Configurations
  • Unshielded Versions for Smallest Diameter
  • Foil Shielded, Overall or Individual Pairs, for EMI Protection and Improved Signal Integrity
  • Color-Coded Conductor Insulation for Easy Identification
Supplier's Site
Ae C&c Lszh / 1000 Ft Alpha Wire - 73R3449 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 1000 Ft Alpha Wire
73R3449
Ae C&c Lszh / 1000 Ft Alpha Wire 73R3449
AE C&C LSZH / 1000 FT

AE C&C LSZH / 1000 FT

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 5471L SL001 - ALP5471L-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 5471L SL001
ALP5471L-SL001
Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 5471L SL001 ALP5471L-SL001
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 1000ft, 5471L SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5471L SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.142 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 1000ft, 5471L SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5471L SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.142 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Multiconductor Cables
Product Number 5471LSL001-ND 5471L SL001 70138104 73R3449 ALP5471L-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables MULTI-PAIR,24 COND,AWG,1 COND,7X32, 300V,FOIL SHIELD,LSZH Ae C&c Lszh / 1000 Ft Alpha Wire Alpha Essentials Multi-Pair Low Smoke Zero Halogen (LSZH) Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 5471L SL001
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH) 0.010" Wall, Low Smoke Zero Halogen
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details