Alpha Wire Multi-Conductor & Paired Cables 5471C SL002

Description
5471C SLATE 500 FT
Request a Quote Datasheet
Description
5471C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5471C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5471C SL002
Multi-Conductor & Paired Cables 5471C SL002
5471C SLATE 500 FT

5471C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5471CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5471CSL002-ND
Multiple Conductor Cables 5471CSL002-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.16 in.; 0.010 in. - 70137861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.16 in.; 0.010 in.
70137861
Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.16 in.; 0.010 in. 70137861
Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness Conductor 24 AWG 7/32 Stranded Tinned Copper Insulation: Color Coded PVC Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm Shield: Aluminum/Polyester Tape, Foil Facing Inward Jacket: Gray PVC Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test

Multipair Foil Shield Cable, 24 AWG, 75°C Operating Temperature, 0.010in. Insulation Thickness

  • Conductor 24 AWG 7/32 Stranded Tinned Copper
  • Insulation: Color Coded PVC
  • Temperature Range: –20°C to 80°C AWM, –20°C to 75°C Cm
  • Shield: Aluminum/Polyester Tape, Foil Facing Inward
  • Jacket: Gray PVC
  • Cable Styles: UL CM, AWM 2464, CSA PCC FT4, Passes UL VW-1 Flame Test
Supplier's Site
Multiple Conductor Cables - 5471C SL002 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
5471C SL002
Multiple Conductor Cables 5471C SL002
CABLE 2COND 24AWG SHLD 500'

CABLE 2COND 24AWG SHLD 500'

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 500ft - Alpha 5471C SL002 - ALP5471C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 500ft - Alpha 5471C SL002
ALP5471C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 500ft - Alpha 5471C SL002 ALP5471C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5471C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5471C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 5471C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5471C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 03F6276 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
03F6276
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 03F6276
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 5471C SL002 5471CSL002-ND 70137861 5471C SL002 ALP5471C-SL002 03F6276
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester Foil; 0.16 in.; 0.010 in. Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 Pair - Gray - 300V - 500ft - Alpha 5471C SL002 Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details