The Xtra-Guard® Performance Cable, part number 5470/40C, is a shielded cable designed for general-purpose applications. It features a 20 AWG tinned copper conductor with a nominal PVC insulation wall of 0.016 inches and a jacket wall of 0.053 inches. The cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -30°C to 105°C. This cable includes a foil shield with a drain wire for enhanced protection against electromagnetic interference (EMI). It is compliant with various industry standards, including UL Type CM, AWM 2464, and AWM 2517, and is resistant to oils and sunlight. The cable is available in multiple colors and is packaged in continuous lengths of 1000, 500, and 100 feet. Engineers considering this cable should note its specifications for capacitance, inductance, and resistance, which are critical for ensuring compatibility with their applications. The product is also RoHS compliant, making it suitable for environmentally conscious projects.
Xtra-Guard® 1 - High performance in a tough PVC cable
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 5470/40C |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 1 |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (7/28) AWG Tinned Copper', '0.038'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |