Alpha Wire Multiple Conductor Cables 5470/15C SL002

Description
15 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5470/15CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5470/15CSL002-ND
Multiple Conductor Cables 5470/15CSL002-ND
15 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Slate 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5470/15C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5470/15C SL002
Multi-Conductor & Paired Cables 5470/15C SL002
5470/15C SLATE 500 FT

5470/15C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code D - ALP5470/15C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code D
ALP5470/15C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code D ALP5470/15C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5470/15C SL002, Color Code D MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5470/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.395 NOMINAL OD (MM) : 10.033 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5470/15C SL002, Color Code D


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5470/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.395 NOMINAL OD (MM) : 10.033 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F2751 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F2751
Shielded Multiconductor Cable, 15 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F2751
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5470/15CSL002-ND 5470/15C SL002 ALP5470/15C-SL002 03F2751
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code D Shielded Multiconductor Cable, 15 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details