Alpha Wire Multi-Conductor & Paired Cables 5462C SL001

Description
5462C SLATE 1000 FT
Request a Quote Datasheet
Description
5462C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5462C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5462C SL001
Multi-Conductor & Paired Cables 5462C SL001
5462C SLATE 1000 FT

5462C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5462CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5462CSL001-1000-ND
Multiple Conductor Cables 5462CSL001-1000-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1017824-5462C SL001
Cables, Wires - Multiple Conductor Cables 1017824-5462C SL001
Win Source Part Number: 1017824-5462C SL001 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 1 Features: Biological Compatibility, Drain Wire, Rip Cord Package: Spool Wire Gauge: 20 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Ratings: ISO 10993, UL Style 2464 Shield Material: Aluminum Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.212" (5.38mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Shield Coverage: 100% Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5462CSL001-ND,5462CS L001-1000,5462C SL001-ND,5462CSL001 Base Product Number: 5462C

Win Source Part Number: 1017824-5462C SL001
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Drain Wire, Rip Cord
Package: Spool
Wire Gauge: 20 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300 V
Number of Conductors: 2
Standard Package: 1
Ratings: ISO 10993, UL Style 2464
Shield Material: Aluminum
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.212" (5.38mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Shield Coverage: 100%
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 5462CSL001-ND,5462CSL001-1000,5462C SL001-ND,5462CSL001
Base Product Number: 5462C

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 03F2738 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
03F2738
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 03F2738
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D - ALP5462C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D
ALP5462C-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D ALP5462C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5462C SL001, Color Code D MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5462C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 NOMINAL OD (MM) : 5.3848 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 1000ft, 5462C SL001, Color Code D


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5462C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.212 NOMINAL OD (MM) : 5.3848 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5462C SL001 5462CSL001-1000-ND 1017824-5462C SL001 03F2738 ALP5462C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details