Alpha Wire Power Cord Nema5-15P/iec, 2.3M, 13A, Black; Connector Type A Alpha Wire 546 BK078

Description
POWER CORD NEMA5-15P/IEC, 2.3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 2.3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 2.3M, 13A, Black; Connector Type A Alpha Wire - 81F6466 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 2.3M, 13A, Black; Connector Type A Alpha Wire
81F6466
Power Cord Nema5-15P/iec, 2.3M, 13A, Black; Connector Type A Alpha Wire 81F6466
POWER CORD NEMA5-15P/IEC, 2.3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 2.3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 81F6466
Product Name Power Cord Nema5-15P/iec, 2.3M, 13A, Black; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384612 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Japanese Power Cord - 86277190 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details