Alpha Wire Cord, Power; 13 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector 546 BK078

Description
Power Cords, Shielded and Unshieled PVC, 125 V Voltage Rating Plug and connector rated 15 amps, 125 V.
Description
Power Cords, Shielded and Unshieled PVC, 125 V Voltage Rating Plug and connector rated 15 amps, 125 V.

Suppliers

Company
Product
Description
Supplier Links
Cord, Power; 13 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector - 70125982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power; 13 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector
70125982
Cord, Power; 13 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector 70125982
Power Cords, Shielded and Unshieled PVC, 125 V Voltage Rating Plug and connector rated 15 amps, 125 V.

Power Cords, Shielded and Unshieled PVC, 125 V Voltage Rating
Plug and connector rated 15 amps, 125 V.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70125982
Product Name Cord, Power; 13 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector
Application Computer; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers