Alpha Wire Power, Line Cables and Extension Cords 545B BK076

Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet
Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 545BBK076-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
545BBK076-ND
Power, Line Cables and Extension Cords 545BBK076-ND
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Cord, Power; 10 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector - 70125975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power; 10 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector
70125975
Cord, Power; 10 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector 70125975
Power Cords, Shielded and Unshieled PVC, 125 V Voltage Rating Plug and connector rated 15 amps, 125 V.

Power Cords, Shielded and Unshieled PVC, 125 V Voltage Rating
Plug and connector rated 15 amps, 125 V.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 545BBK076-ND 70125975
Product Name Power, Line Cables and Extension Cords Cord, Power; 10 A; 125 V; 7 Ft. 6 in.; NEMA 5-15 plug; C13 connector
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm) 7.55 ft (23 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
D sub power - DBO5W5PA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details