Alpha Wire Multi-Conductor & Paired Cables 5459C SL005

Description
5459C SLATE 100 FT
Request a Quote Datasheet
Description
5459C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5459C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5459C SL005
Multi-Conductor & Paired Cables 5459C SL005
5459C SLATE 100 FT

5459C SLATE 100 FT

Buy Now
Xtra-Guard Shielded Multipair Cable 9Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 03F2894 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Shielded Multipair Cable 9Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
03F2894
Xtra-Guard Shielded Multipair Cable 9Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 03F2894
XTRA-GUARD SHIELDED MULTIPAIR CABLE 9PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

XTRA-GUARD SHIELDED MULTIPAIR CABLE 9PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft - ALP5459C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft
ALP5459C-SL005
Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft ALP5459C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5459C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5459C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 100ft, 5459C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5459C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5459C SL005 03F2894 ALP5459C-SL005
Product Name Multi-Conductor & Paired Cables Xtra-Guard Shielded Multipair Cable 9Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 100 ft
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details