The Xtra-Guard Shielded Multipair Cable 9Pr 1000Ft 300V Gray features nine pairs of 20 AWG tinned copper conductors, each with a nominal insulation wall of 0.016 inches made from PVC. The cable is designed for a voltage rating of 300 VRMS and operates within a temperature range of -30 to 105°C. It includes a shield constructed from aluminum/mylar tape with a minimum 25% overlap, enhancing its resistance to electromagnetic interference. The cable has a characteristic impedance of 70 Ω and a mutual capacitance of 32 pF/ft at 1 kHz. The overall diameter of the cable is approximately 0.491 inches, and it is jacketed in PVC with a thickness of 0.032 inches. The cable is compliant with various standards, including RoHS and CE directives, ensuring it meets environmental regulations. It is suitable for applications requiring reliable performance in challenging conditions, including sunlight resistance and oil exposure.
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 1000ft, 5459C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5459C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5459C SL001 | ALP5459C-SL001 | 13C2139 |
| Product Name | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 9 Pair - Slate - 300V - 1000 ft | Xtra-Guard Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | |
| Number of Conductors | 18 # |