Xtra-Guard Shielded Multipair Cable (part number 03F2897) features 12 pairs of 20 AWG tinned copper conductors, designed for a voltage rating of 300 VRMS. The cable is constructed with a PVC insulation and jacket, providing a nominal wall thickness of 0.016 inches for insulation and 0.032 inches for the jacket. It includes an aluminum/Mylar shield with a minimum 25% overlap for enhanced protection against electromagnetic interference. The cable is rated for a temperature range of -30 to 105°C and has a maximum pull tension of 219 lbs. It is compliant with RoHS and other environmental standards, making it suitable for various applications. The cable is available in a 500-foot reel length and is designed for reliable performance in demanding environments.
5459/12C SLATE 500 FT
24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 500.0' (152.4m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multipair, 300V, Slate, 500ft, 5459/12C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5459/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.549 NOMINAL OD (MM) : 13.9446 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
XTRA-GUARD SHIELDED MULTIPAIR CABLE 12PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5459/12C SL002 | 5459/12CSL002-ND | ALP5459/12C-SL002 | 03F2897 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 Foil Shield Multipair Cable - 20 AWG 12 Pair - Slate - 300V - 500 ft | Xtra-Guard Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |