Alpha Wire Multi-Conductor & Paired Cables 5450/7 SL005

Description
5450/7 SLATE 100 FT
Request a Quote Datasheet
Description
5450/7 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5450/7 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5450/7 SL005
Multi-Conductor & Paired Cables 5450/7 SL005
5450/7 SLATE 100 FT

5450/7 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft - ALP5450/7-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft
ALP5450/7-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft ALP5450/7-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5450/7 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 13.9954 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5450/7 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 13.9954 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 26M8389 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
26M8389
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 26M8389
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5450/7 SL005 ALP5450/7-SL005 26M8389
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details