Alpha Wire Multiple Conductor Cables 5450/2 SL002

Description
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5450/2SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5450/2SL002-ND
Multiple Conductor Cables 5450/2SL002-ND
2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5450/2 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5450/2 SL002
Multi-Conductor & Paired Cables 5450/2 SL002
5450/2 SLATE 500 FT

5450/2 SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 500 ft - ALP5450/2-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 500 ft
ALP5450/2-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 500 ft ALP5450/2-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5450/2 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/2 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.414 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5450/2 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/2 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.414 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 85K9857 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
85K9857
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire 85K9857
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5450/2SL002-ND 5450/2 SL002 ALP5450/2-SL002 85K9857
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 2 Conductor - Slate - 600V - 500 ft Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details