Alpha Wire Multi-Conductor & Paired Cables 5450/12 SL005

Description
5450/12 SLATE 100 FT
Request a Quote Datasheet
Description
5450/12 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5450/12 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5450/12 SL005
Multi-Conductor & Paired Cables 5450/12 SL005
5450/12 SLATE 100 FT

5450/12 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft - ALP5450/12-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft
ALP5450/12-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft ALP5450/12-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5450/12 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/12 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.707 NOMINAL OD (MM) : 17.9578 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5450/12 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5450/12 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.707 NOMINAL OD (MM) : 17.9578 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable, Shielded Multiconductor, 12 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 28B7599 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded Multiconductor, 12 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
28B7599
Cable, Shielded Multiconductor, 12 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 28B7599
CABLE, SHIELDED MULTICONDUCTOR, 12 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

CABLE, SHIELDED MULTICONDUCTOR, 12 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5450/12 SL005 ALP5450/12-SL005 28B7599
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 100 ft Cable, Shielded Multiconductor, 12 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector 6-pin, A coded
View Details