Alpha Wire Multi-Conductor & Paired Cables 5449/12 SL002

Description
5449/12 SLATE 500 FT
Request a Quote Datasheet
Description
5449/12 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5449/12 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5449/12 SL002
Multi-Conductor & Paired Cables 5449/12 SL002
5449/12 SLATE 500 FT

5449/12 SLATE 500 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1039213-5449/12 SL002
Cables, Wires - Multiple Conductor Cables 1039213-5449/12 SL002
Win Source Part Number: 1039213-5449/12 SL002 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 1 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 14 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 600 V Number of Conductors: 12 Standard Package: 1 Ratings: ISO 10993, UL Style 2501 Conductor Strand: 41/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.703" (17.86mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0630" (1.600mm) Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): 5450/12 SL005; 5549/12 SL005; M33856 BK0015449/12-SL002; 5449/12SL002; 544912SL002; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 216-5449/12SL002,544 9/12 SL002-ND,5449/12SL00 2-ND,5449/12SL002 Base Product Number: 5449/12

Win Source Part Number: 1039213-5449/12 SL002
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Rip Cord
Package: Spool
Wire Gauge: 14 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 600 V
Number of Conductors: 12
Standard Package: 1
Ratings: ISO 10993, UL Style 2501
Conductor Strand: 41/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.703" (17.86mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0630" (1.600mm)
Temperature Range - Operating: -30°C ~ 105°C
Alternative Parts (Cross-Reference): 5450/12 SL005; 5549/12 SL005; M33856 BK0015449/12-SL002; 5449/12SL002; 544912SL002;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 216-5449/12SL002,5449/12 SL002-ND,5449/12SL002-ND,5449/12SL002
Base Product Number: 5449/12

Buy Now Datasheet
Multiple Conductor Cables - 216-5449/12SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5449/12SL002-ND
Multiple Conductor Cables 216-5449/12SL002-ND
12 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Cable; Cable/wire Type Alpha Wire - 28B7585 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7585
Cable; Cable/wire Type Alpha Wire 28B7585
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5449/12 SLATE 500 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5449/12 SLATE 500 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft - ALP5449/12-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft
ALP5449/12-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft ALP5449/12-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5449/12 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5449/12 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.703 NOMINAL OD (MM) : 17.8562 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5449/12 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5449/12 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.703 NOMINAL OD (MM) : 17.8562 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5449/12 SL002 1039213-5449/12 SL002 216-5449/12SL002-ND 28B7585 ALP5449/12-SL002
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 12 Conductor - Slate - 600V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details