Alpha Wire Multi-Conductor & Paired Cables 5445 SL001

Description
5445 SLATE 1000 FT
Request a Quote Datasheet
Description
5445 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5445 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5445 SL001
Multi-Conductor & Paired Cables 5445 SL001
5445 SLATE 1000 FT

5445 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5445SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5445SL001-ND
Multiple Conductor Cables 216-5445SL001-ND
5 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 1000 ft - ALP5445-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 1000 ft
ALP5445-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 1000 ft ALP5445-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5445 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5445 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.505 NOMINAL OD (MM) : 12.827 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5445 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5445 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.505 NOMINAL OD (MM) : 12.827 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 1000 Ft Alpha Wire - 28B7576 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
28B7576
Xtra-Guard 1 / 1000 Ft Alpha Wire 28B7576
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5445 SL001 216-5445SL001-ND ALP5445-SL001 28B7576
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Slate - 600V - 1000 ft Xtra-Guard 1 / 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details