Alpha Wire Multi-Conductor & Paired Cables 5440/7 SL005

Description
5440/7 SLATE 100 FT
Request a Quote Datasheet
Description
5440/7 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5440/7 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5440/7 SL005
Multi-Conductor & Paired Cables 5440/7 SL005
5440/7 SLATE 100 FT

5440/7 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft - ALP5440/7-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft
ALP5440/7-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft ALP5440/7-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5440/7 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.506 NOMINAL OD (MM) : 12.8524 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5440/7 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.506 NOMINAL OD (MM) : 12.8524 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 16 Awg, 1.23 Mm , 19 X 0.012Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 88K1445 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 16 Awg, 1.23 Mm , 19 X 0.012Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
88K1445
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 16 Awg, 1.23 Mm , 19 X 0.012Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 88K1445
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 16 AWG, 1.23 mm , 19 x 0.012mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 16 AWG, 1.23 mm , 19 x 0.012mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5440/7 SL005 ALP5440/7-SL005 88K1445
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 16 Awg, 1.23 Mm , 19 X 0.012Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details