Alpha Wire Multi-Conductor & Paired Cables 5440/5 SL005

Description
5440/5 SLATE 100 FT
Request a Quote Datasheet
Description
5440/5 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5440/5 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5440/5 SL005
Multi-Conductor & Paired Cables 5440/5 SL005
5440/5 SLATE 100 FT

5440/5 SLATE 100 FT

Buy Now
Cable; Cable/wire Type Alpha Wire - 28B7561 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7561
Cable; Cable/wire Type Alpha Wire 28B7561
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5440/5 SLATE 100 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5440/5 SLATE 100 FT

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 5 Conductor - Slate - 600V - 100 ft - ALP5440/5-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 5 Conductor - Slate - 600V - 100 ft
ALP5440/5-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 5 Conductor - Slate - 600V - 100 ft ALP5440/5-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5440/5 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.8872 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5440/5 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/5 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.8872 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5440/5 SL005 28B7561 ALP5440/5-SL005
Product Name Multi-Conductor & Paired Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 5 Conductor - Slate - 600V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details