Alpha Wire Multi-Conductor & Paired Cables 5440/3 SL199

Description
5440/3 Slate BULK FT
Request a Quote Datasheet
Description
5440/3 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5440/3 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5440/3 SL199
Multi-Conductor & Paired Cables 5440/3 SL199
5440/3 Slate BULK FT

5440/3 Slate BULK FT

Buy Now
Multiple Conductor Cables - 5440/3SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5440/3SL199-ND
Multiple Conductor Cables 5440/3SL199-ND
CBL 3COND 16AWG SHLD 1000=1000'

CBL 3COND 16AWG SHLD 1000=1000'

Buy Now Datasheet
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6223 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6223
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6223
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5440/3 SL199 5440/3SL199-ND 28Y6223
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers