Alpha Wire Multi-Conductor & Paired Cables 5440/3 SL002

Description
5440/3 SLATE 500 FT
Request a Quote Datasheet
Description
5440/3 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5440/3 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5440/3 SL002
Multi-Conductor & Paired Cables 5440/3 SL002
5440/3 SLATE 500 FT

5440/3 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5440/3SL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5440/3SL002-500-ND
Multiple Conductor Cables 5440/3SL002-500-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 27M3009 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
27M3009
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 27M3009
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 500 ft - ALP5440/3-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 500 ft
ALP5440/3-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 500 ft ALP5440/3-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5440/3 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/3 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5440/3 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/3 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5440/3 SL002 5440/3SL002-500-ND 27M3009 ALP5440/3-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details