Alpha Wire Multiple Conductor Cables 5440/3 SL001

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5440/3SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5440/3SL001-ND
Multiple Conductor Cables 5440/3SL001-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5440/3 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5440/3 SL001
Multi-Conductor & Paired Cables 5440/3 SL001
5440/3 SLATE 1000 FT

5440/3 SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire - 28B7553 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire
28B7553
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire 28B7553
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 1000 ft - ALP5440/3-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 1000 ft
ALP5440/3-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 1000 ft ALP5440/3-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 1000ft, 5440/3 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/3 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 1000ft, 5440/3 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5440/3 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5440/3SL001-ND 5440/3 SL001 28B7553 ALP5440/3-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details