Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y6215, features a 16 AWG stranded tinned copper conductor with a PVC insulation wall of 0.032 inches. The cable assembly consists of nine components twisted together at a minimum of 2.3 twists per foot, wrapped in nonwoven polyester tape. The jacket is made of PVC with a thickness of 0.063 inches and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a voltage of 600 VRMS and operates within a temperature range of -30 to 105°C. It has a maximum pull tension of 184 lbs and is sunlight resistant. The cable complies with various standards including UL MTW, AWM, and CSA, and meets RoHS and REACH regulations. It is packaged in continuous lengths of 1000 FT, 500 FT, and 100 FT. Engineers considering this product should note its suitability for applications requiring flexibility, durability, and compliance with environmental regulations.
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5439 SL199 | 28Y6215 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |