Alpha Wire Multi-Conductor & Paired Cables 5439/15 SL002

Description
5439/15 SLATE 500 FT
Request a Quote Datasheet
Description
5439/15 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5439/15 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5439/15 SL002
Multi-Conductor & Paired Cables 5439/15 SL002
5439/15 SLATE 500 FT

5439/15 SLATE 500 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
982315-5439/15 SL002
Cables, Wires - Multiple Conductor Cables 982315-5439/15 SL002
Win Source Part Number: 982315-5439/15 SL002 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 1 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 16 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 600 V Number of Conductors: 15 Standard Package: 1 Ratings: ISO 10993, UL Style 2501 Conductor Strand: 19/0.0117" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.698" (17.72mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0630" (1.600mm) Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 5439/15 SL002-ND,5439/15SL00 2 Base Product Number: 5439/15

Win Source Part Number: 982315-5439/15 SL002
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 1
Features: Biological Compatibility, Rip Cord
Package: Spool
Wire Gauge: 16 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 600 V
Number of Conductors: 15
Standard Package: 1
Ratings: ISO 10993, UL Style 2501
Conductor Strand: 19/0.0117"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.698" (17.72mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0630" (1.600mm)
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 5439/15 SL002-ND,5439/15SL002
Base Product Number: 5439/15

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 500 ft - ALP5439/15-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 500 ft
ALP5439/15-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 500 ft ALP5439/15-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5439/15 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5439/15 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7292 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5439/15 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5439/15 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7292 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 500 Ft Alpha Wire - 28B7531 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Alpha Wire
28B7531
Xtra-Guard 1 / 500 Ft Alpha Wire 28B7531
XTRA-GUARD 1 / 500 FT

XTRA-GUARD 1 / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5439/15 SL002 982315-5439/15 SL002 ALP5439/15-SL002 28B7531
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 500 ft Xtra-Guard 1 / 500 Ft Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 60099A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details