Alpha Wire Multi-Conductor & Paired Cables 5439/15 SL001

Description
5439/15 SLATE 1000 FT
Request a Quote
Description
5439/15 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5439/15 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5439/15 SL001
Multi-Conductor & Paired Cables 5439/15 SL001
5439/15 SLATE 1000 FT

5439/15 SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Alpha Wire - 28B7530 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
28B7530
Xtra-Guard 1 / 1000 Ft Alpha Wire 28B7530
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft - ALP5439/15-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft
ALP5439/15-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft ALP5439/15-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5439/15 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5439/15 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7292 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5439/15 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5439/15 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7292 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5439/15 SL001 28B7530 ALP5439/15-SL001
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 600V - 1000 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details