Alpha Wire Multi-Conductor & Paired Cables 5437 SL005

Description
5437 SLATE 100 FT
Request a Quote Datasheet
Description
5437 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5437 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5437 SL005
Multi-Conductor & Paired Cables 5437 SL005
5437 SLATE 100 FT

5437 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft - ALP5437-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft
ALP5437-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft ALP5437-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5437 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5437 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.502 NOMINAL OD (MM) : 12.7508 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5437 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5437 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.502 NOMINAL OD (MM) : 12.7508 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire - 27M3008 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
27M3008
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire 27M3008
XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5437 SL005 ALP5437-SL005 27M3008
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 7 Conductor - Slate - 600V - 100 ft Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details