Alpha Wire Multiple Conductor Cables 5435 SL199

Description
CBL 5COND 16AWG SLATE 1000=1000'
Request a Quote Datasheet
Description
CBL 5COND 16AWG SLATE 1000=1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5435SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5435SL199-ND
Multiple Conductor Cables 5435SL199-ND
CBL 5COND 16AWG SLATE 1000=1000'

CBL 5COND 16AWG SLATE 1000=1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5435 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5435 SL199
Multi-Conductor & Paired Cables 5435 SL199
5435 Slate BULK FT

5435 Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6213 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6213
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6213
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5435SL199-ND 5435 SL199 28Y6213
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK1031-6100-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details