Alpha Wire Multiple Conductor Cables 5434 SL199

Description
CBL 4COND 16AWG SLATE 1000=1000'
Request a Quote Datasheet
Description
CBL 4COND 16AWG SLATE 1000=1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5434SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5434SL199-ND
Multiple Conductor Cables 5434SL199-ND
CBL 4COND 16AWG SLATE 1000=1000'

CBL 4COND 16AWG SLATE 1000=1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5434 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5434 SL199
Multi-Conductor & Paired Cables 5434 SL199
5434 Slate BULK FT

5434 Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y6212 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y6212
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y6212
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 5434SL199-ND 5434 SL199 28Y6212
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details