Alpha Wire Multi-Conductor & Paired Cables 5430/7 SL005

Description
5430/7 SLATE 100 FT
Request a Quote Datasheet
Description
5430/7 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5430/7 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5430/7 SL005
Multi-Conductor & Paired Cables 5430/7 SL005
5430/7 SLATE 100 FT

5430/7 SLATE 100 FT

Buy Now
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 28B7506 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
28B7506
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 28B7506
Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 100 ft - ALP5430/7-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 100 ft
ALP5430/7-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 100 ft ALP5430/7-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/7 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.47 NOMINAL OD (MM) : 11.938 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/7 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.47 NOMINAL OD (MM) : 11.938 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5430/7 SL005 28B7506 ALP5430/7-SL005
Product Name Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 7, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 7 Conductor - Slate - 600V - 100 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data