Alpha Wire Multi-Conductor & Paired Cables 5430/25 SL002

Description
5430/25 SLATE 500 FT
Request a Quote
Description
5430/25 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5430/25 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5430/25 SL002
Multi-Conductor & Paired Cables 5430/25 SL002
5430/25 SLATE 500 FT

5430/25 SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 500 ft - ALP5430/25-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 500 ft
ALP5430/25-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 500 ft ALP5430/25-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5430/25 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/25 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.8 NOMINAL OD (MM) : 20.32 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 500ft, 5430/25 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/25 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.8 NOMINAL OD (MM) : 20.32 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Cable; Cable/wire Type Alpha Wire - 28B7495 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7495
Cable; Cable/wire Type Alpha Wire 28B7495
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5430/25 SLATE 500 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5430/25 SLATE 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5430/25 SL002 ALP5430/25-SL002 28B7495
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 25 Conductor - Slate - 600V - 500 ft Cable; Cable/wire Type Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details