Alpha Wire Multi-Conductor & Paired Cables 5430/2 SL005

Description
5430/2 SLATE 100 FT
Request a Quote Datasheet
Description
5430/2 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5430/2 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5430/2 SL005
Multi-Conductor & Paired Cables 5430/2 SL005
5430/2 SLATE 100 FT

5430/2 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5430/2SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5430/2SL005-100-ND
Multiple Conductor Cables 5430/2SL005-100-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 105430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
105430
Control Cable 105430
Alpha Wire 5430/2 SL005 Multicore Cable

Alpha Wire 5430/2 SL005 Multicore Cable

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 26M8386 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
26M8386
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 26M8386
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft - ALP5430/2-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft
ALP5430/2-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft ALP5430/2-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/2 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/2 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9.0424 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/2 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/2 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9.0424 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5430/2 SL005 5430/2SL005-100-ND 105430 26M8386 ALP5430/2-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMC-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers