Alpha Wire Multiple Conductor Cables 5430/2 SL001

Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5430/2SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5430/2SL001-ND
Multiple Conductor Cables 5430/2SL001-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5430/2 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5430/2 SL001
Multi-Conductor & Paired Cables 5430/2 SL001
5430/2 SLATE 1000 FT

5430/2 SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire - 28B7492 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire
28B7492
Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire 28B7492
XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 1000 ft - ALP5430/2-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 1000 ft
ALP5430/2-SL001
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 1000 ft ALP5430/2-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 1000ft, 5430/2 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/2 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9.0424 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 1000ft, 5430/2 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/2 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9.0424 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5430/2SL001-ND 5430/2 SL001 28B7492 ALP5430/2-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details