Alpha Wire Multi-Conductor & Paired Cables 5430/15 SL005

Description
5430/15 SLATE 100 FT
Request a Quote Datasheet
Description
5430/15 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5430/15 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5430/15 SL005
Multi-Conductor & Paired Cables 5430/15 SL005
5430/15 SLATE 100 FT

5430/15 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft - ALP5430/15-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft
ALP5430/15-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft ALP5430/15-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/15 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/15 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.647 NOMINAL OD (MM) : 16.4338 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5430/15 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5430/15 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.647 NOMINAL OD (MM) : 16.4338 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 28B7488 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
28B7488
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 28B7488
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5430/15 SL005 ALP5430/15-SL005 28B7488
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 18 AWG 15 Conductor - Slate - 600V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details