Alpha Wire Multi-Conductor & Paired Cables 5429/19 SL002

Description
5429/19 SLATE 500 FT
Request a Quote
Description
5429/19 SLATE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5429/19 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5429/19 SL002
Multi-Conductor & Paired Cables 5429/19 SL002
5429/19 SLATE 500 FT

5429/19 SLATE 500 FT

Buy Now
Cable; Cable/wire Type Alpha Wire - 28B7476 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable/wire Type Alpha Wire
28B7476
Cable; Cable/wire Type Alpha Wire 28B7476
CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5429/19 SLATE 500 FT

CABLE; CABLE/WIRE TYPE: MULTICONDUCTOR CABLE; 5429/19 SLATE 500 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft - ALP5429/19-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft
ALP5429/19-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft ALP5429/19-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5429/19 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5429/19 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.686 NOMINAL OD (MM) : 17.4244 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 500ft, 5429/19 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5429/19 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.686 NOMINAL OD (MM) : 17.4244 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5429/19 SL002 28B7476 ALP5429/19-SL002
Product Name Multi-Conductor & Paired Cables Cable; Cable/wire Type Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 500 ft
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details