Alpha Wire Multi-Conductor & Paired Cables 5424 SL005

Description
5424 SLATE 100 FT
Request a Quote Datasheet
Description
5424 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5424 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5424 SL005
Multi-Conductor & Paired Cables 5424 SL005
5424 SLATE 100 FT

5424 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5424SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5424SL005-100-ND
Multiple Conductor Cables 5424SL005-100-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 85K9852 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
85K9852
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 85K9852
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 100 ft - ALP5424-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 100 ft
ALP5424-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 100 ft ALP5424-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5424 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5424 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5424 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5424 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5424 SL005 5424SL005-100-ND 85K9852 ALP5424-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details