Alpha Wire Multiple Conductor Cables 5424 SL001

Description
4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5424SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5424SL001-ND
Multiple Conductor Cables 5424SL001-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5424 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5424 SL001
Multi-Conductor & Paired Cables 5424 SL001
5424 SLATE 1000 FT

5424 SLATE 1000 FT

Buy Now
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 28B7462 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
28B7462
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 28B7462
Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 AWG, 0.81 mm , 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 AWG, 0.81 mm , 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 1000 ft - ALP5424-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 1000 ft
ALP5424-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 1000 ft ALP5424-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5424 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5424 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 1000ft, 5424 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5424 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.399 NOMINAL OD (MM) : 10.1346 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5424SL001-ND 5424 SL001 28B7462 ALP5424-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 4, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 4 Conductor - Slate - 600V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details