Alpha Wire Multi-Conductor & Paired Cables 5422 SL005

Description
100' 18 AWG 2 CDR CABLE
Request a Quote
Description
100' 18 AWG 2 CDR CABLE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 AWG, features a construction of 18 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.032 inches made of PVC. The cable has a jacket with a nominal thickness of 0.063 inches, also PVC, and is available in various colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. It is designed for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. The cable is compliant with RoHS and meets various safety and environmental standards, including UL and CSA certifications. It is suitable for applications requiring flexibility and resistance to sunlight, with a minimum bend radius of 10 times the cable diameter. The product is packaged in a continuous length of 100 feet (30.5 meters).

Datasheet Summary
Powered by GS/AI

The Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 AWG, features a construction of 18 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.032 inches made of PVC. The cable has a jacket with a nominal thickness of 0.063 inches, also PVC, and is available in various colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. It is designed for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. The cable is compliant with RoHS and meets various safety and environmental standards, including UL and CSA certifications. It is suitable for applications requiring flexibility and resistance to sunlight, with a minimum bend radius of 10 times the cable diameter. The product is packaged in a continuous length of 100 feet (30.5 meters).

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5422 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5422 SL005
Multi-Conductor & Paired Cables 5422 SL005
100' 18 AWG 2 CDR CABLE

100' 18 AWG 2 CDR CABLE

Buy Now
Multiple Conductor Cables - 5422SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5422SL005-ND
Multiple Conductor Cables 5422SL005-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft - ALP5422-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft
ALP5422-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft ALP5422-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5422 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5422 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9408 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5422 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5422 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.352 NOMINAL OD (MM) : 8.9408 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 28B7459 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
28B7459
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 28B7459
Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5422 SL005 5422SL005-ND ALP5422-SL005 28B7459
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 600V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details