Alpha Wire Multi-Conductor & Paired Cables 5420/9 SL005

Description
5420/9 SLATE 100 FT
Request a Quote Datasheet
Description
5420/9 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5420/9 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5420/9 SL005
Multi-Conductor & Paired Cables 5420/9 SL005
5420/9 SLATE 100 FT

5420/9 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5420/9SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5420/9SL005-100-ND
Multiple Conductor Cables 5420/9SL005-100-ND
9 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 28B7458 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
28B7458
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 28B7458
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 AWG, 0.56 mm , 10 x 0.255mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 AWG, 0.56 mm , 10 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft - ALP5420/9-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft
ALP5420/9-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft ALP5420/9-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5420/9 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5420/9 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.507 NOMINAL OD (MM) : 12.8778 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 600V, Slate, 100ft, 5420/9 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5420/9 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.507 NOMINAL OD (MM) : 12.8778 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5420/9 SL005 5420/9SL005-100-ND 28B7458 ALP5420/9-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details