Alpha Wire Multi-Conductor & Paired Cables 5419 SL005

Description
5419 SLATE 100 FT
Request a Quote Datasheet
Description
5419 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5419 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5419 SL005
Multi-Conductor & Paired Cables 5419 SL005
5419 SLATE 100 FT

5419 SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft - ALP5419-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft
ALP5419-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft ALP5419-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5419 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5419 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.503 NOMINAL OD (MM) : 12.7762 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 600V, Slate, 100ft, 5419 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5419 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.503 NOMINAL OD (MM) : 12.7762 VOLTAGE : 600V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 28B7417 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
28B7417
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 28B7417
Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 AWG, 0.56 mm , 10 x 0.255mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 AWG, 0.56 mm , 10 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5419 SL005 ALP5419-SL005 28B7417
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 9, 20 Awg, 0.56 Mm , 10 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details