Alpha Wire Hook Up Wire, 500Ft, 18Awg Cu Yellow; Jacket Material Alpha Wire 541816 YL002

Description
HOOK UP WIRE, 500FT, 18AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 18AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 18Awg Cu Yellow; Jacket Material Alpha Wire - 91B8282 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 18Awg Cu Yellow; Jacket Material Alpha Wire
91B8282
Hook Up Wire, 500Ft, 18Awg Cu Yellow; Jacket Material Alpha Wire 91B8282
HOOK UP WIRE, 500FT, 18AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 18AWG CU YELLOW; Jacket Material:Nylon, PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B8282
Product Name Hook Up Wire, 500Ft, 18Awg Cu Yellow; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details