Alpha Wire Hook-Up Wire, 0.81Mm2, 30M, Red; Jacket Material Alpha Wire 541816 RD005

Description
HOOK-UP WIRE, 0.81MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.81MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.81Mm2, 30M, Red; Jacket Material Alpha Wire - 46P5945 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.81Mm2, 30M, Red; Jacket Material Alpha Wire
46P5945
Hook-Up Wire, 0.81Mm2, 30M, Red; Jacket Material Alpha Wire 46P5945
HOOK-UP WIRE, 0.81MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.81MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46P5945
Product Name Hook-Up Wire, 0.81Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - SC with PCON12 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
ZK1031-6300-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details