Alpha Wire Hook-Up Wire, 0.81Mm2, 30M, Black; Jacket Material Alpha Wire 541816 BK005

Description
HOOK-UP WIRE, 0.81MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.81MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.81Mm2, 30M, Black; Jacket Material Alpha Wire - 46P5946 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.81Mm2, 30M, Black; Jacket Material Alpha Wire
46P5946
Hook-Up Wire, 0.81Mm2, 30M, Black; Jacket Material Alpha Wire 46P5946
HOOK-UP WIRE, 0.81MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 0.81MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46P5946
Product Name Hook-Up Wire, 0.81Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details