Alpha Wire Hook-Up Wire, 0.82Mm2, 30M, Black; Jacket Material Alpha Wire 541801 BK005

Description
HOOK-UP WIRE, 0.82MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.82MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.82Mm2, 30M, Black; Jacket Material Alpha Wire - 90R6069 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.82Mm2, 30M, Black; Jacket Material Alpha Wire
90R6069
Hook-Up Wire, 0.82Mm2, 30M, Black; Jacket Material Alpha Wire 90R6069
HOOK-UP WIRE, 0.82MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 0.82MM2, 30M, BLACK; Jacket Material:Nylon, PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R6069
Product Name Hook-Up Wire, 0.82Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details