Alpha Wire Hook Up Wire, 500Ft, 16Awg Cu Yellow; Jacket Material Alpha Wire 541626 YL002

Description
HOOK UP WIRE, 500FT, 16AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Cu Yellow; Jacket Material Alpha Wire - 52F1065 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Cu Yellow; Jacket Material Alpha Wire
52F1065
Hook Up Wire, 500Ft, 16Awg Cu Yellow; Jacket Material Alpha Wire 52F1065
HOOK UP WIRE, 500FT, 16AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG CU YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F1065
Product Name Hook Up Wire, 500Ft, 16Awg Cu Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details