Alpha Wire Hook Up Wire, 500Ft, 16Awg Cu Violet; Jacket Material Alpha Wire 541626 VI002

Description
HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Jacket Material:Nylon, PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Jacket Material:Nylon, PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Cu Violet; Jacket Material Alpha Wire - 19C8851 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Cu Violet; Jacket Material Alpha Wire
19C8851
Hook Up Wire, 500Ft, 16Awg Cu Violet; Jacket Material Alpha Wire 19C8851
HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Jacket Material:Nylon, PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Jacket Material:Nylon, PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C8851
Product Name Hook Up Wire, 500Ft, 16Awg Cu Violet; Jacket Material Alpha Wire
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details