Alpha Wire Hook-Up Wire, 2.07Mm2, 30M, White; Jacket Material Alpha Wire 541419 WH005

Description
HOOK-UP WIRE, 2.07MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.07MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.07Mm2, 30M, White; Jacket Material Alpha Wire - 53M5824 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.07Mm2, 30M, White; Jacket Material Alpha Wire
53M5824
Hook-Up Wire, 2.07Mm2, 30M, White; Jacket Material Alpha Wire 53M5824
HOOK-UP WIRE, 2.07MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 2.07MM2, 30M, WHITE; Jacket Material:Nylon, PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53M5824
Product Name Hook-Up Wire, 2.07Mm2, 30M, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details