Alpha Wire Hook-Up Wire, 2.07Mm2, 30M, Red; Jacket Material Alpha Wire 541419 RD005

Description
HOOK-UP WIRE, 2.07MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.07MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.07Mm2, 30M, Red; Jacket Material Alpha Wire - 90R6053 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.07Mm2, 30M, Red; Jacket Material Alpha Wire
90R6053
Hook-Up Wire, 2.07Mm2, 30M, Red; Jacket Material Alpha Wire 90R6053
HOOK-UP WIRE, 2.07MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.07MM2, 30M, RED; Jacket Material:Nylon, PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:90°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R6053
Product Name Hook-Up Wire, 2.07Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details